Siemens Analytical Products Circuit Breakers FXD63B150L

Description
BRKR FD6 3P 600V 150A FX LUG
Request a Quote Datasheet
Description
BRKR FD6 3P 600V 150A FX LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3473-FXD63B150L-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-FXD63B150L-ND
Circuit Breakers 3473-FXD63B150L-ND
BRKR FD6 3P 600V 150A FX LUG

BRKR FD6 3P 600V 150A FX LUG

Buy Now Datasheet
Molded Case Circuit Breaker - 1099755 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
1099755
Molded Case Circuit Breaker 1099755
CIRCUIT BREAKER, 150AMP, 3POLE, 600V, 22KA, FX LUGS, LOW VOLTAGE SENTRON, MOLDED CASE, THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER, FD FRAME WITH STANDARD BREAKING CAPACITY, NON INTERCHANGEABLE TRIP, MEETS UL 489 / IEC 60947-2 STANDARDS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 150AMP, 3POLE, 600V, 22KA, FX LUGS, LOW VOLTAGE SENTRON, MOLDED CASE, THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER, FD FRAME WITH STANDARD BREAKING CAPACITY, NON INTERCHANGEABLE TRIP, MEETS UL 489 / IEC 60947-2 STANDARDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 3473-FXD63B150L-ND 1099755
Product Name Circuit Breakers Molded Case Circuit Breaker
Rated Current 150 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702A -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Panel Mount Circuit Breaker - 32274343 - Radwell International
Specs
Rated AC Voltage 250 volts
Rated Current 10 amps
View Details
MCBs - 1444751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers