MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, STANDARD RATING, TYPE FD, 600 VAC, 2 POLE, STANDARD 40 DEGREES C BREAKER, 150 AMP. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 3966187 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |