Siemens Process Instrumentation Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers Echomax XRS-5

Description
Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of dirt and buildup, giving you the reliable performance you need. Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full range of Siemens controllers, from a basic system for high/low alarm or simple pump control, up to advanced control systems with communications, telemetry and SCADA integration capabilities. Narrow beam angle of only 10° Self-cleaning and low maintenance Chemically resistant PVDF copolymer enclosure and CSM rubber face are designed for maximum resistance to methane, salt water, caustics and harsh chemcials Fully submersible: IP68 degree of protection Easy installation with 1" NPT or R 1" BSPT connection
Datasheet
Description
Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of dirt and buildup, giving you the reliable performance you need. Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full range of Siemens controllers, from a basic system for high/low alarm or simple pump control, up to advanced control systems with communications, telemetry and SCADA integration capabilities. Narrow beam angle of only 10° Self-cleaning and low maintenance Chemically resistant PVDF copolymer enclosure and CSM rubber face are designed for maximum resistance to methane, salt water, caustics and harsh chemcials Fully submersible: IP68 degree of protection Easy installation with 1" NPT or R 1" BSPT connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS-5 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers
Echomax XRS-5
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers Echomax XRS-5
Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of dirt and buildup, giving you the reliable performance you need. Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full range of Siemens controllers, from a basic system for high/low alarm or simple pump control, up to advanced control systems with communications, telemetry and SCADA integration capabilities. Narrow beam angle of only 10° Self-cleaning and low maintenance Chemically resistant PVDF copolymer enclosure and CSM rubber face are designed for maximum resistance to methane, salt water, caustics and harsh chemcials Fully submersible: IP68 degree of protection Easy installation with 1" NPT or R 1" BSPT connection

Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of dirt and buildup, giving you the reliable performance you need.

Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full range of Siemens controllers, from a basic system for high/low alarm or simple pump control, up to advanced control systems with communications, telemetry and SCADA integration capabilities.

  • Narrow beam angle of only 10°
  • Self-cleaning and low maintenance
  • Chemically resistant PVDF copolymer enclosure and CSM rubber face are designed for maximum resistance to methane, salt water, caustics and harsh chemcials
  • Fully submersible: IP68 degree of protection
  • Easy installation with 1" NPT or R 1" BSPT connection
Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Ultrasonic Transducers
Product Number Echomax XRS-5
Product Name Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers
Application Wet wells, flumes, weirs, filter beds
Unlock Full Specs
to access all available technical data

Similar Products

Standard Angle Beam Transducer - A572S-RM - Evident Scientific
Specs
Transducer Style Angle Beam
Beam Angle 60 degrees
View Details
Specs
Application Medical; Military
Transducer Style Contact; Immersible
Features & Format Protected Element
View Details
Ultrasonic Immersible Transducer - UPI 812-68 - Ultrasonic Power Corporation
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Immersible
View Details
Specs
Transducer Style Contact; Intelligent Sensor
Features & Format Protected Element
View Details