Siemens Analytical Products Thermal Overload/Heater E98

Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 93-97.9 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 93-97.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 541279 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
541279
Thermal Overload/Heater 541279
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 93-97.9 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 93-97.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
FURNAS ELECTRIC CO Contactors & Starters E98

FURNAS ELECTRIC CO Contactors & Starters E98

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 541279
Product Name Thermal Overload/Heater Thermal Overload/Heater
Continuous Current 97.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-22B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details