Siemens Analytical Products Thermal Overload/Heater E5

Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 0.41-0.43 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 0.41-0.43 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 4416826 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
4416826
Thermal Overload/Heater 4416826
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 0.41-0.43 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 0.41-0.43 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4416826
Product Name Thermal Overload/Heater
Continuous Current 0.4300 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details