Siemens Analytical Products Thermal Overload/Heater E27

Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 1.55-1.73 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 1.55-1.73 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 4442502 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
4442502
Thermal Overload/Heater 4442502
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 1.55-1.73 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 1.55-1.73 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
FURNAS ELECTRIC CO Contactors & Starters E27

FURNAS ELECTRIC CO Contactors & Starters E27

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 4442502
Product Name Thermal Overload/Heater Thermal Overload/Heater
Continuous Current 1.73 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
40A Manual Motor Starters - MMS-32H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details