Siemens Analytical Products Contactor C211C13A11

Description
CONTACTOR AC MAGNETIC 115V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR AC MAGNETIC 115V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4862590 - Radwell International
Willingboro, NJ, United States
Contactor
4862590
Contactor 4862590
CONTACTOR AC MAGNETIC 115V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR AC MAGNETIC 115V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4862590
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-150A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details