Siemens AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ60 BUZ60

Description
Manufacturer: Siemens Win Source Part Number: 1156483-BUZ60 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156483-BUZ60 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ60 - 1156483-BUZ60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ60
1156483-BUZ60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ60 1156483-BUZ60
Manufacturer: Siemens Win Source Part Number: 1156483-BUZ60 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1156483-BUZ60
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156483-BUZ60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ60
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details