Siemens AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ50A BUZ50A

Description
Manufacturer: Siemens Win Source Part Number: 1156478-BUZ50A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156478-BUZ50A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ50A - 1156478-BUZ50A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ50A
1156478-BUZ50A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ50A 1156478-BUZ50A
Manufacturer: Siemens Win Source Part Number: 1156478-BUZ50A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1156478-BUZ50A
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156478-BUZ50A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ50A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFS8408-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details