Siemens Analytical Products END - OF - LIFE - BUZ357 BUZ357

Description
Manufacturer: Siemens Win Source Part Number: 1156471-BUZ357 Family Name: BUZ357 Manufacturer Homepage: www.siemens.com/ Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156471-BUZ357 Family Name: BUZ357 Manufacturer Homepage: www.siemens.com/ Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUZ357 - 1156471-BUZ357 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUZ357
1156471-BUZ357
END - OF - LIFE - BUZ357 1156471-BUZ357
Manufacturer: Siemens Win Source Part Number: 1156471-BUZ357 Family Name: BUZ357 Manufacturer Homepage: www.siemens.com/ Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1156471-BUZ357
Family Name: BUZ357
Manufacturer Homepage: www.siemens.com/
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156471-BUZ357
Product Name END - OF - LIFE - BUZ357
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details