Siemens AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ111S BUZ111S

Description
Manufacturer: Siemens Win Source Part Number: 1156433-BUZ111S Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156433-BUZ111S Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ111S - 1156433-BUZ111S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ111S
1156433-BUZ111S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ111S 1156433-BUZ111S
Manufacturer: Siemens Win Source Part Number: 1156433-BUZ111S Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Siemens
Win Source Part Number: 1156433-BUZ111S
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156433-BUZ111S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ111S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details