Siemens AG IGBTs - Single - BSS88 BSS88

Description
Manufacturer: Siemens Win Source Part Number: 1154971-BSS88 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1154971-BSS88 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - BSS88 - 1154971-BSS88 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - BSS88
1154971-BSS88
IGBTs - Single - BSS88 1154971-BSS88
Manufacturer: Siemens Win Source Part Number: 1154971-BSS88 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1154971-BSS88
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1154971-BSS88
Product Name IGBTs - Single - BSS88
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 160A 40V 0.0037ohm MOSFET Transistor - 278-AUIRF1404ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details