Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
SIEMENS CORPORATION
BPZ:ASC77.2E -- SWITCH DISCONNECTOR AUXILIARY CONTACTS
Siemens Corporation
Switch Disconnector Auxiliary Contacts
BPZ:ASC77.2E
Description
Siemens ASC77.2E / BPZ:ASC77.2E
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens ASC77.2E / BPZ:ASC77.2E
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switch Disconnector Auxiliary Contacts
636424
Switch Disconnector Auxiliary Contacts
636424
Siemens ASC77.2E / BPZ:ASC77.2E
Siemens ASC77.2E / BPZ:ASC77.2E
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Contacts
Product Number
636424
Product Name
Switch Disconnector Auxiliary Contacts
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Contacts, Sub-miniature Type-C/D, Female Sold 10 per Pack
A2386-1-CN
Specs
Contact Material
Cu
View Details
Smiths Interconnect, a Molex company
Standard Coax Contacts: MIL-DTL-38999, ARINC 404 and ARINC 600
View Details
Amphenol Communications Solutions
Universal Contact
10104319-009RLF
Specs
Current
2 amps
View Details
2
suppliers
TE Connectivity
Automotive Terminals
1-1719506-1
Specs
Applications
Motor or Generator
Plating / Coating
Tin; Tin (Sn)
Thickness
0.0315 inch (0.8000 mm)
View Details