Siemens AG Bridge Rectifiers - BGX50A BGX50A

Description
Manufacturer: Siemens Win Source Part Number: 1153473-BGX50A Family Name: BGX50A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): BGX50AE6327T; BGX 50A E6327XT; BGX 50A E6327; BGX50A-T&R; Introduction Date: May 01, 1991 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1153473-BGX50A Family Name: BGX50A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): BGX50AE6327T; BGX 50A E6327XT; BGX 50A E6327; BGX50A-T&R; Introduction Date: May 01, 1991 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BGX50A - 1153473-BGX50A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BGX50A
1153473-BGX50A
Bridge Rectifiers - BGX50A 1153473-BGX50A
Manufacturer: Siemens Win Source Part Number: 1153473-BGX50A Family Name: BGX50A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): BGX50AE6327T; BGX 50A E6327XT; BGX 50A E6327; BGX50A-T&R; Introduction Date: May 01, 1991 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1153473-BGX50A
Family Name: BGX50A
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BGX50AE6327T; BGX 50A E6327XT; BGX 50A E6327; BGX50A-T&R;
Introduction Date: May 01, 1991
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1153473-BGX50A
Product Name Bridge Rectifiers - BGX50A
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513159P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details