Siemens AG TRANSISTORS - RF Transistors (BJT) - BFP450 BFP450

Description
Manufacturer: Siemens Win Source Part Number: 1153244-BFP450 Family Name: BFP450 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): START450TR; BFP 450 H6740; BFP450E6433XT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1153244-BFP450 Family Name: BFP450 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): START450TR; BFP 450 H6740; BFP450E6433XT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP450 - 1153244-BFP450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP450
1153244-BFP450
TRANSISTORS - RF Transistors (BJT) - BFP450 1153244-BFP450
Manufacturer: Siemens Win Source Part Number: 1153244-BFP450 Family Name: BFP450 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): START450TR; BFP 450 H6740; BFP450E6433XT; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1153244-BFP450
Family Name: BFP450
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): START450TR; BFP 450 H6740; BFP450E6433XT;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153244-BFP450
Product Name TRANSISTORS - RF Transistors (BJT) - BFP450
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 13A DPAK MOSFET Transistor - 278-AUIRFR5410 - ERSAELECTRONICS PTE. LTD.
Specs
PD 66000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details