Siemens AG TRANSISTORS - Transistors (BJT) - Single - BCR583 BCR583

Description
Manufacturer: Siemens Win Source Part Number: 1152382-BCR583 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152382-BCR583 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCR583 - 1152382-BCR583 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCR583
1152382-BCR583
TRANSISTORS - Transistors (BJT) - Single - BCR583 1152382-BCR583
Manufacturer: Siemens Win Source Part Number: 1152382-BCR583 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1152382-BCR583
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152382-BCR583
Product Name TRANSISTORS - Transistors (BJT) - Single - BCR583
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details