Siemens AG TRANSISTORS - Transistors (BJT) - Single - BCR573 BCR573

Description
Manufacturer: Siemens Win Source Part Number: 1152381-BCR573 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152381-BCR573 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCR573 - 1152381-BCR573 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCR573
1152381-BCR573
TRANSISTORS - Transistors (BJT) - Single - BCR573 1152381-BCR573
Manufacturer: Siemens Win Source Part Number: 1152381-BCR573 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152381-BCR573
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152381-BCR573
Product Name TRANSISTORS - Transistors (BJT) - Single - BCR573
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details