Siemens AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553 BCR553

Description
Manufacturer: Siemens Win Source Part Number: 1152376-BCR553 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152376-BCR553 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553 - 1152376-BCR553 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553
1152376-BCR553
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553 1152376-BCR553
Manufacturer: Siemens Win Source Part Number: 1152376-BCR553 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152376-BCR553
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152376-BCR553
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details