Siemens AG TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119S BCR119S

Description
Manufacturer: Siemens Win Source Part Number: 1152274-BCR119S Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152274-BCR119S Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119S - 1152274-BCR119S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119S
1152274-BCR119S
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119S 1152274-BCR119S
Manufacturer: Siemens Win Source Part Number: 1152274-BCR119S Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152274-BCR119S
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152274-BCR119S
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details