Siemens AG TRANSISTORS - Transistors (BJT) - Single - BCP49 BCP49

Description
Manufacturer: Siemens Win Source Part Number: 1152230-BCP49 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152230-BCP49 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP49 - 1152230-BCP49 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP49
1152230-BCP49
TRANSISTORS - Transistors (BJT) - Single - BCP49 1152230-BCP49
Manufacturer: Siemens Win Source Part Number: 1152230-BCP49 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152230-BCP49
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152230-BCP49
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP49
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1010EZ - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers