Siemens AG TRANSISTORS - Transistors (BJT) - Single - BC848CW BC848CW

Description
Manufacturer: Siemens Win Source Part Number: 1152100-BC848CW Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152100-BC848CW Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848CW - 1152100-BC848CW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848CW
1152100-BC848CW
TRANSISTORS - Transistors (BJT) - Single - BC848CW 1152100-BC848CW
Manufacturer: Siemens Win Source Part Number: 1152100-BC848CW Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Siemens
Win Source Part Number: 1152100-BC848CW
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152100-BC848CW
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848CW
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details