Siemens AG TRANSISTORS - Transistors (BJT) - Single - BC818-40 BC818-40

Description
Manufacturer: Siemens Win Source Part Number: 1152028-BC818-40 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): BC818-40LT1; BC 818-40 E6327; BC 818-40 E6327XT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152028-BC818-40 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): BC818-40LT1; BC 818-40 E6327; BC 818-40 E6327XT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC818-40 - 1152028-BC818-40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC818-40
1152028-BC818-40
TRANSISTORS - Transistors (BJT) - Single - BC818-40 1152028-BC818-40
Manufacturer: Siemens Win Source Part Number: 1152028-BC818-40 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): BC818-40LT1; BC 818-40 E6327; BC 818-40 E6327XT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152028-BC818-40
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): BC818-40LT1; BC 818-40 E6327; BC 818-40 E6327XT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152028-BC818-40
Product Name TRANSISTORS - Transistors (BJT) - Single - BC818-40
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details