Siemens AG END - OF - LIFE - BB664 BB664

Description
Manufacturer: Siemens Win Source Part Number: 1151815-BB664 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1151815-BB664 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BB664 - 1151815-BB664 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BB664
1151815-BB664
END - OF - LIFE - BB664 1151815-BB664
Manufacturer: Siemens Win Source Part Number: 1151815-BB664 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Siemens
Win Source Part Number: 1151815-BB664
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151815-BB664
Product Name END - OF - LIFE - BB664
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details