Siemens AG END - OF - LIFE - BB639 BB639

Description
Manufacturer: Siemens Win Source Part Number: 1151808-BB639 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1151808-BB639 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BB639 - 1151808-BB639 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BB639
1151808-BB639
END - OF - LIFE - BB639 1151808-BB639
Manufacturer: Siemens Win Source Part Number: 1151808-BB639 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Siemens
Win Source Part Number: 1151808-BB639
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151808-BB639
Product Name END - OF - LIFE - BB639
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode - 216542829 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details