Siemens AG Diodes, Rectifiers - Single - BAR99 BAR99

Description
Manufacturer: Siemens Win Source Part Number: 1151318-BAR99 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1151318-BAR99 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAR99 - 1151318-BAR99 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAR99
1151318-BAR99
Diodes, Rectifiers - Single - BAR99 1151318-BAR99
Manufacturer: Siemens Win Source Part Number: 1151318-BAR99 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1151318-BAR99
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151318-BAR99
Product Name Diodes, Rectifiers - Single - BAR99
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details