Siemens Analytical Products Molded Case Circuit Breaker B320H00S01

Description
CIRCUIT BREAKER, TYPE: BLH SPECIAL FEATURES: SHUNT TRIP 120 VAC APPLICATION, ELECTRICAL DISTRIBUTION STANDARD, LOW VOLTAGE MOLDED CASE, PANELBOARD MOUNTING, 20 AMP, 3 POLE, 240 VAC, 22K, BOLT-ON TYPE OF ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, TYPE: BLH SPECIAL FEATURES: SHUNT TRIP 120 VAC APPLICATION, ELECTRICAL DISTRIBUTION STANDARD, LOW VOLTAGE MOLDED CASE, PANELBOARD MOUNTING, 20 AMP, 3 POLE, 240 VAC, 22K, BOLT-ON TYPE OF ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 3967244 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
3967244
Molded Case Circuit Breaker 3967244
CIRCUIT BREAKER, TYPE: BLH SPECIAL FEATURES: SHUNT TRIP 120 VAC APPLICATION, ELECTRICAL DISTRIBUTION STANDARD, LOW VOLTAGE MOLDED CASE, PANELBOARD MOUNTING, 20 AMP, 3 POLE, 240 VAC, 22K, BOLT-ON TYPE OF ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE: BLH SPECIAL FEATURES: SHUNT TRIP 120 VAC APPLICATION, ELECTRICAL DISTRIBUTION STANDARD, LOW VOLTAGE MOLDED CASE, PANELBOARD MOUNTING, 20 AMP, 3 POLE, 240 VAC, 22K, BOLT-ON TYPE OF ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 3967244
Product Name Molded Case Circuit Breaker
Rated AC Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5129-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-2-1REC4-52-2-9-60-H-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details