Siemens Analytical Products Molded Case Circuit Breaker B3100HH

Description
CIRCUIT BREAKER, BL SERIES, TYPE HBL, THERMAL MAGNETIC, EXTRA HIGH INTERRUPTING CAPACITY, 3 POLE, 3 PHASE, 100 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, BL SERIES, TYPE HBL, THERMAL MAGNETIC, EXTRA HIGH INTERRUPTING CAPACITY, 3 POLE, 3 PHASE, 100 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 3967161 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
3967161
Molded Case Circuit Breaker 3967161
CIRCUIT BREAKER, BL SERIES, TYPE HBL, THERMAL MAGNETIC, EXTRA HIGH INTERRUPTING CAPACITY, 3 POLE, 3 PHASE, 100 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, BL SERIES, TYPE HBL, THERMAL MAGNETIC, EXTRA HIGH INTERRUPTING CAPACITY, 3 POLE, 3 PHASE, 100 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 3967161
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers