Siemens AG
Pushbutton Switches
A6X30144331
Description
Pushbutton Switch
Request a Quote
Email Supplier
Datasheet
Description
Pushbutton Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
3473-A6X30144331-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
5 amps
Max AC Voltage Rating
250 volts
View Details
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers