Siemens AG
Pushbutton Switches
A6X30143873
Description
Pushbutton Switch
Request a Quote
Email Supplier
Datasheet
Description
Pushbutton Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
3473-A6X30143873-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO); Normally Closed (NC)
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST)
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details