Siemens Industry, Inc. – Solutions, Automation and Drive Technologies Motor A132S2A-2

Description
MOTOR 3510RPM 14.3/24.7A 265/460V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 3510RPM 14.3/24.7A 265/460V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 66566391 - Radwell International
Willingboro, NJ, United States
MOTOR 3510RPM 14.3/24.7A 265/460V 60HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR 3510RPM 14.3/24.7A 265/460V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 66566391
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
67 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Skin Massager Gear Motor - PGM.20 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0027 HP
Gear Type Planetary
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details