Siemens Analytical Products Pipe and Coupling 8WD4308-0ED

Description
PIPE INDIVIDUALLY, LENGTH 1000 MM, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM AND 70 MM. FREE 2 YEAR RADWELL WARRANTY
Description
PIPE INDIVIDUALLY, LENGTH 1000 MM, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM AND 70 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 4416875 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
4416875
Pipe and Coupling 4416875
PIPE INDIVIDUALLY, LENGTH 1000 MM, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM AND 70 MM. FREE 2 YEAR RADWELL WARRANTY

PIPE INDIVIDUALLY, LENGTH 1000 MM, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM AND 70 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 4416875
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSG-M12X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9633 lbs (0.4369 kg)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details