Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
SIEMENS CORPORATION
8UD1900-4DA00 -- SWITCH DISCONNECTOR MOUNTING COMPONENTS
Siemens Corporation
Switch Disconnector Mounting Components
8UD1900-4DA00
Description
Zwischenstück 12x 12mm Zubehör für: 3VA1
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Zwischenstück 12x 12mm Zubehör für: 3VA1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switch Disconnector Mounting Components
2166416
Switch Disconnector Mounting Components
2166416
Zwischenstück 12x 12mm Zubehör für: 3VA1
Zwischenstück 12x 12mm Zubehör für: 3VA1
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
2166416
Product Name
Switch Disconnector Mounting Components
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
3 Pole Polycarbonate Enclosed Motor Disconnect Switch
KEA325UL Y/R
Specs
Type
Non-Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
VICFUSE
Fuse Switch Disconnectors
Specs
Type
Fusible
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494U-C314
View Details
RS Components, Ltd.
Isolator Switches
1369411
Specs
Power
AC
Phase
Three Phase
Poles
3P; 3
View Details