Siemens Corporation Counter ICs 7KT5811

Description
Mech Pulse Counter, 24V dc
Request a Quote
Description
Mech Pulse Counter, 24V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 1239496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1239496
Counter ICs 1239496
Mech Pulse Counter, 24V dc

Mech Pulse Counter, 24V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 1239496
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Counters, Dividers - 74HC4020PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
Logic - Counters, Dividers - 74F163ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details