Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
SIEMENS CORPORATION
7KT5601 -- COUNTER ICS
Siemens Corporation
Counter ICs
7KT5601
Description
Elec Counter, 72x72mm, 115V ac
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Elec Counter, 72x72mm, 115V ac
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1239486
Counter ICs
1239486
Elec Counter, 72x72mm, 115V ac
Elec Counter, 72x72mm, 115V ac
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Counters
Product Number
1239486
Product Name
Counter ICs
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter
750-633/040-000
Specs
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Nexperia B.V.
Counters, Dividers
74HCT6323AD,112
Specs
Counter Category
Asynchronous
Counter Direction
UP
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
Texas Instruments
Counters, Dividers
54F160ALMQB
Specs
Supply Voltage
4.5 V ~ 5.5 V
Package Type
20-CLCC
Clock Frequency
120 MHz
View Details
2
suppliers
Rochester Electronics
Logic - Counters, Dividers
74HC4520DB,118
Specs
Counter Category
Synchronous; Synchronous / Asynchronous
Counter Direction
UP
Clock Frequency
69 MHz
View Details