TIME COUNTER, 48X 48 MM, 230V, 60HZ, AC ,WITHOUT MASKING FRAME ,55X 55 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 1239483 | 4442823 |
| Product Name | Counters | Timer/Counter |
| Direction | Up Count; Up | |
| Functions | Time Meter / Indicator (Clocks) | |
| Reset | None; No reset | |
| Display Type | Wheels/Dial; Mechanical |