Siemens Corporation Counter ICs 7KT5504

Description
Elec Counter, 48x48mm, 230V ac
Request a Quote
Description
Elec Counter, 48x48mm, 230V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 1239483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1239483
Counter ICs 1239483
Elec Counter, 48x48mm, 230V ac

Elec Counter, 48x48mm, 230V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 1239483
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
Logic Family Hct
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
 - 74HC4017D/S400,118 - Rochester Electronics
Specs
Counter Type Johnson
Package Type SOT109-1
View Details
Logic - Counters, Dividers - 74HC193N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details