Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENERGY METERS AND OPTICAL POWER METERS
SIEMENS CORPORATION
7KT1653 -- ENERGY METERS
Siemens Corporation
Energy Meters
7KT1653
Description
PAC1600: 1 phasig 63A, Mbus
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PAC1600: 1 phasig 63A, Mbus
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Energy Meters
1809631
Energy Meters
1809631
PAC1600: 1 phasig 63A, Mbus
PAC1600: 1 phasig 63A, Mbus
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Energy Meters and Optical Power Meters
Product Number
1809631
Product Name
Energy Meters
Optical Meter Type
Energy
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Power and Wavelength Meter, 120 VAC
OMM-6810B-120V
Specs
Optical Meter Type
Power
View Details
PI (Physik Instrumente) L.P.
High-Resolution Photometer
F-712.IRP
Specs
Optical Meter Type
Power
Wavelength Range
600 to 1700 nm (6000 to 17000 Å)
Operating Temperature
5 to 40 C (41 to 104 F)
View Details
RS Components, Ltd.
Energy Meters
628931
Specs
Optical Meter Type
Energy
Operating Temperature
70 C (158 F)
View Details
Finder S.p.A. con unico socio
Type 7M.24 - Bi-directional single-phase energy meter with LCD display
7M2482300010
Specs
Optical Meter Type
Energy
View Details