This device can be used wherever electrical energy is distributed. SENTRON PAC3200 records more than 50 electrical parameters such as voltage, current, powers, energy values, frequency, power factor and asymmetry. The compact control panel instrument supplies basic data which will give you an overview of where electricity is consumed and where energy flows in the electrical system.
Measurement voltage up to 690 V (UL-L). High measuring accuracy for energy, class 0.5S in accordance with IEC62053-22 for active energy. Integrated Ethernet interface. Multifunctional digital inputs and outputs. Large, illuminated graphics display. Simple operation with intuitive user prompting, multi-language text displays . Comprehensive recording of consumption: 10 energy meters for active energy, reactive energy and apparent energy, high and low tariffs, import and export . Expandable with optional expansion module PAC PROFIBUS DP Expansion and PAC RS485 Expansion Module. Mounting depth: 51 mm or 73 mm with expansion module
Cutout Height = 92mm
Cutout Width = 92mm
Display Type = Graphical, LCD, Monochrome
Pulse Output = Yes
Depth = 56mm
Meter Accuracy = ±0.2 (Current) %, ±0.3 (Voltage) %, ±0.5 (Output Factor) %, ±0.5 (Output) %
Minimum Temperature = -10°C
Series = SENTRON PAC3200
RS Components, Ltd. | |
---|---|
Product Category | Power Meters |
Product Number | 8347556 |
Display Type | Digital |