Siemens Analytical Products Contactor/Starter Coil 75D55123G

Description
DISCONTINUED BY MANUFACTURER, COIL, 190-220/208, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 190-220/208, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 4863815 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
4863815
Contactor/Starter Coil 4863815
DISCONTINUED BY MANUFACTURER, COIL, 190-220/208, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 190-220/208, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4863815
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details