Siemens Analytical Products Servo Motor 6SL31212TE130AA3

Description
SINAMICS DOUBLE MOTOR MODULE, 3A/3A, 600VDC, 400V, EXTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY
Description
SINAMICS DOUBLE MOTOR MODULE, 3A/3A, 600VDC, 400V, EXTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6170920 - Radwell International
Willingboro, NJ, United States
Servo Motor
6170920
Servo Motor 6170920
SINAMICS DOUBLE MOTOR MODULE, 3A/3A, 600VDC, 400V, EXTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

SINAMICS DOUBLE MOTOR MODULE, 3A/3A, 600VDC, 400V, EXTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6170920
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details