IWLAN ANTENNA ANT795-4MD
2.44GHz, 5.25GHz, 5.787GHz Wi-Fi, WLAN Whip, Right Angle RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 3dBi, 5dBi, 5dBi N Type Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3473-6GK57954MD000AA3-ND | 6GK57954MD000AA3 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi, WLAN | Wi-Fi, WLAN |
| Primary Frequency Range | 2440.0 to 5787.0 MHz | |
| Gain | 3 to 5 dB |
Linear, Vertical