Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SIEMENS AG
6GK19011BB300AA0 -- MODULAR/ETHERNET CONNECTOR (RJ45, RJ11) PLUGS
Siemens AG
Modular/Ethernet Connector (RJ45, RJ11) Plugs
6GK19011BB300AA0
Description
SIMATIC NET IE FC RJ45 PLUG 145
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC NET IE FC RJ45 PLUG 145
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
3473-6GK19011BB300AA0-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs
3473-6GK19011BB300AA0-ND
SIMATIC NET IE FC RJ45 PLUG 145
SIMATIC NET IE FC RJ45 PLUG 145
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
3473-6GK19011BB300AA0-ND
Product Name
Modular/Ethernet Connector (RJ45, RJ11) Plugs
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Wire to Board
30.655
Specs
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Nicomatic North America
Modular Connectors / Ethernet Connectors
222Y06M16
Specs
Connector Type
Modular Connector and RJ Connector
View Details
Advantech
Headers, Plugs and Sockets
BB-TBKT1
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1320
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5
suppliers