Memory modules which may be fitted to any S7-221/222/224 CPU modules to increase the base memory capacity. EEPROM memory is used to back up programmes and store data. Can be used as a means of storing or transferring data . Two sizes of memory module are available - 64k and 256k. A real time clock can be added to S7-221 and 222 CPUs by using the optional clock module. Simatic Micro Computing makes the visualisation of the S7-200 data possible with standard Windows applications, e.g. Excel
For Use With = SIMATIC S7-200
Software Version = 1.0
Operating System = Windows 2000/XP
Media Included = CD
Languages Available = Chinese, English, French, German, Italian, Spanish
Number of Licenses = 1
| RS Components, Ltd. | |
|---|---|
| Product Category | Embedded Programming Software |
| Product Number | 4886533 |