Siemens AG
Industrial PCs
6ES76478BB246CA1
Description
SIMATIC IPC227E
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC IPC227E
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
3473-6ES76478BB246CA1-ND |
6ES76478BB246CA1 |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Supports Windows 7/10
|
Microsoft®; Supports Windows 7/10
|
Unlock Full Specs
to access all available technical data
Similar Products
Processor
Quad core ARM Cortex® A57, max. 1.43 GHz
Main Memory
4.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Display Size
17.0 inch (431.80 mm)
Operating System
Microsoft®
Main Memory
256.00 GB
View Details