Siemens AG Industrial PCs 6ES76478BA115CA1

Description
SIMATIC IPC227E (NANOBOX PC)
Description
SIMATIC IPC227E (NANOBOX PC)
Datasheet
Datasheet Summary
Powered by GS/AI

The 6ES76478BA115CA1 is a compact Industrial PC from Quarktwin Technology Ltd., designed for various industrial applications. It features an Intel Celeron N2807 processor with dual cores and supports up to 8 GB of DDR3L SO-DIMM memory. The device includes a 240 GB SSD for storage and offers multiple connectivity options, including two 10/100/1000 Mbit/s Ethernet ports, one USB 3.0 port, and three USB 2.0 ports. This model is suitable for DIN rail or wall mounting and operates on a 24 V DC power supply. It has a robust design with an IP40 protection rating, making it resistant to dust and suitable for industrial environments. The operating temperature range is from 0 °C to 60 °C, with an optional extension to -20 °C. The device also complies with various EMC standards and has certifications for use in hazardous areas, including ATEX Zone 2. The IPC227E supports Windows 7 Ultimate and can be configured with additional operating systems, including Windows 10 IoT Enterprise. It is equipped with monitoring functions such as temperature monitoring and a watchdog feature, enhancing its reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The 6ES76478BA115CA1 is a compact Industrial PC from Quarktwin Technology Ltd., designed for various industrial applications. It features an Intel Celeron N2807 processor with dual cores and supports up to 8 GB of DDR3L SO-DIMM memory. The device includes a 240 GB SSD for storage and offers multiple connectivity options, including two 10/100/1000 Mbit/s Ethernet ports, one USB 3.0 port, and three USB 2.0 ports. This model is suitable for DIN rail or wall mounting and operates on a 24 V DC power supply. It has a robust design with an IP40 protection rating, making it resistant to dust and suitable for industrial environments. The operating temperature range is from 0 °C to 60 °C, with an optional extension to -20 °C. The device also complies with various EMC standards and has certifications for use in hazardous areas, including ATEX Zone 2. The IPC227E supports Windows 7 Ultimate and can be configured with additional operating systems, including Windows 10 IoT Enterprise. It is equipped with monitoring functions such as temperature monitoring and a watchdog feature, enhancing its reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 6ES76478BA115CA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6ES76478BA115CA1
Industrial PCs 6ES76478BA115CA1
SIMATIC IPC227E (NANOBOX PC)

SIMATIC IPC227E (NANOBOX PC)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Computers
Product Number 6ES76478BA115CA1
Product Name Industrial PCs
Computer Type DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details