Siemens AG Industrial Automation and Controls - Controllers - PLC Modules 6ES75317KF000AB0

Description
Win Source Part Number: 1337401-6ES75317KF00 0AB0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Input Module Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Siemens
Request a Quote Datasheet
Description
Win Source Part Number: 1337401-6ES75317KF00 0AB0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Input Module Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Siemens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1337401-6ES75317KF000AB0 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1337401-6ES75317KF000AB0
Industrial Automation and Controls - Controllers - PLC Modules 1337401-6ES75317KF000AB0
Win Source Part Number: 1337401-6ES75317KF00 0AB0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Input Module Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Siemens

Win Source Part Number: 1337401-6ES75317KF000AB0
Category: Industrial Automation and Controls - Controllers - PLC Modules
Series: SIMATIC S7-1500
Type: Input Module
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: SIMATIC S7-1500
Standard Package: 1
Number of Inputs and Type: 8 - Analog
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: 0°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Siemens

Buy Now Datasheet
Controllers - PLC Modules - 6ES75317KF000AB0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
6ES75317KF000AB0
Controllers - PLC Modules 6ES75317KF000AB0
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1337401-6ES75317KF000AB0 6ES75317KF000AB0
Product Name Industrial Automation and Controls - Controllers - PLC Modules Controllers - PLC Modules
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLCs - Programmable Logic Controllers - 2697790 - RS Components, Ltd.
Specs
Output Digital
Agency Approval RoHS Certified
Inputs 19
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details