Siemens AG Industrial Automation and Controls - Controllers - PLC Modules 6ES75221BL100AA0

Description
Win Source Part Number: 1337081-6ES75221BL10 0AA0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Output Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Outputs and Type: 32 - Solid State Voltage - Supply: 19.2 ~ 28.8VDC Mounting Type: DIN Rail Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Siemens
Request a Quote Datasheet
Description
Win Source Part Number: 1337081-6ES75221BL10 0AA0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Output Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Outputs and Type: 32 - Solid State Voltage - Supply: 19.2 ~ 28.8VDC Mounting Type: DIN Rail Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Siemens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1337081-6ES75221BL100AA0 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1337081-6ES75221BL100AA0
Industrial Automation and Controls - Controllers - PLC Modules 1337081-6ES75221BL100AA0
Win Source Part Number: 1337081-6ES75221BL10 0AA0 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: SIMATIC S7-1500 Type: Output Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: SIMATIC S7-1500 Standard Package: 1 Number of Outputs and Type: 32 - Solid State Voltage - Supply: 19.2 ~ 28.8VDC Mounting Type: DIN Rail Temperature Range - Operating: -30°C ~ 60°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Siemens

Win Source Part Number: 1337081-6ES75221BL100AA0
Category: Industrial Automation and Controls - Controllers - PLC Modules
Series: SIMATIC S7-1500
Type: Output Module
Termination Style: Screw Terminal
Package: Box
For Use With/Related Products: SIMATIC S7-1500
Standard Package: 1
Number of Outputs and Type: 32 - Solid State
Voltage - Supply: 19.2 ~ 28.8VDC
Mounting Type: DIN Rail
Temperature Range - Operating: -30°C ~ 60°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Siemens

Buy Now Datasheet
Controllers - PLC Modules - 6ES75221BL100AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
6ES75221BL100AA0
Controllers - PLC Modules 6ES75221BL100AA0
Output Module DIN Rail 19.2 ~ 28.8VDC

Output Module DIN Rail 19.2 ~ 28.8VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1337081-6ES75221BL100AA0 6ES75221BL100AA0
Product Name Industrial Automation and Controls - Controllers - PLC Modules Controllers - PLC Modules
Operating Temperature -22 to 140 F (-30 to 60 C) -22 to 140 F (-30 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 350620 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details