Siemens Analytical Products Analog I/p Mod, Simatic S7, 24V, Rtd I/p; No. Of Analogue Inputs Siemens 6ES7231-5PF32-0XB0

Description
ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog I/p Mod, Simatic S7, 24V, Rtd I/p; No. Of Analogue Inputs Siemens - 77Y8376 - Newark, An Avnet Company
Chicago, IL, United States
Analog I/p Mod, Simatic S7, 24V, Rtd I/p; No. Of Analogue Inputs Siemens
77Y8376
Analog I/p Mod, Simatic S7, 24V, Rtd I/p; No. Of Analogue Inputs Siemens 77Y8376
ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

ANALOG I/P MOD, SIMATIC S7, 24V, RTD I/P; No. of Analogue Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 77Y8376
Product Name Analog I/p Mod, Simatic S7, 24V, Rtd I/p; No. Of Analogue Inputs Siemens
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2665083 - RS Components, Ltd.
Specs
Input DC Input; DC
Output Transistor Output; Transistor
Inputs 14
View Details