Siemens Analytical Products PLCs - Programmable Logic Controllers 6ES7212-1BE40-0XB0

Description
Siemens 6ES7212-1BE40-0XB0 PLC CPU
Request a Quote Datasheet
Description
Siemens 6ES7212-1BE40-0XB0 PLC CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 8624461 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
8624461
PLCs - Programmable Logic Controllers 8624461
Siemens 6ES7212-1BE40-0XB0 PLC CPU

Siemens 6ES7212-1BE40-0XB0 PLC CPU

Supplier's Site
Cpu, Simatic S7, 10I/p, 6O/p, 24Vdc; No. Of Analogue Inputs Siemens - 52Y1264 - Newark, An Avnet Company
Chicago, IL, United States
Cpu, Simatic S7, 10I/p, 6O/p, 24Vdc; No. Of Analogue Inputs Siemens
52Y1264
Cpu, Simatic S7, 10I/p, 6O/p, 24Vdc; No. Of Analogue Inputs Siemens 52Y1264
CPU, SIMATIC S7, 10I/P, 6O/P, 24VDC; No. of Analogue Inputs:2; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC RoHS Compliant: Yes

CPU, SIMATIC S7, 10I/P, 6O/P, 24VDC; No. of Analogue Inputs:2; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:SIMATIC S7; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 8624461 52Y1264
Product Name PLCs - Programmable Logic Controllers Cpu, Simatic S7, 10I/p, 6O/p, 24Vdc; No. Of Analogue Inputs Siemens
Input Analog Input; Analogue, digital
Output Relay Output; Digital, relay
Programming Options Profinet
Network Options Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details