Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
SIEMENS CORPORATION
6ES7194-2MH02-1AA0 -- SENSOR & ACTUATOR CABLES
Siemens Corporation
Sensor & Actuator Cables
6ES7194-2MH02-1AA0
Description
Siemens 6ES7194-2MH02-1AA0
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 6ES7194-2MH02-1AA0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2032860
Sensor & Actuator Cables
2032860
Siemens 6ES7194-2MH02-1AA0
Siemens 6ES7194-2MH02-1AA0
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2032860
Product Name
Sensor & Actuator Cables
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black
6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
Specs
Approvals
RoHS; UL Listing Mark;
IEC/UL 62368-1
Cord Length
47.24 inch (1200 mm)
Jacket Material
Polyvinyl Chloride;
PVC, black
View Details
TE Connectivity
Sensor & Actuator Cables
1-2273007-1
Specs
Cord Color
Black
Approvals
RoHS
Male End Type
Straight m8
View Details
Qualtek Electronics Corp.
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
377009-01
Specs
Cord Color
Black
Approvals
CEE; SEV
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-965-JJ
View Details